The HIN232-HIN241 family of RS-232 transmitters/receive
LEAD-FREE RS232 5V 2D/2R 1UF CAPS 16WSOI
LEAD-FREE RS232 5V 2D/2R 1UF CAPS 16WSOI
LEAD-FREE RS232 5V 2D/2R 1UF CAPS 16WSOI
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232IBZ can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC RS232 5V 2D/2R 1UF CAPS 16WSOIC IND
IC TRANSCEIVER FULL 2/2 16SOIC
| Renesas Electronics Corporation | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN232IBZ | 2640584P | HIN232IBZ | 710-HIN232IBZ | 25M9639 | HIN232IBZ | HIN232IBZ |
| Product Name | +5V Powered RS-232 Transmitters/Receivers | Line Interface ICs | Interface Transceiver IC | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | RS-232 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | ||||
| Package Type | SOIC; PDIP | SOIC; SOICW | Tube | SOIC-Wide-16 | SOIC; 16-SOIC (0.295", 7.50mm Width) |