Renesas Electronics Corporation Device Type Renesas HIN232EIBNZ.

Description
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC N; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC N; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Type Renesas - 23AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Renesas
23AC5470
Device Type Renesas 23AC5470
Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC N; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC N; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC5470
Product Name Device Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2591498 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details