The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16WP
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16WP
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16WP
Manufacturer: Intersil
Win Source Part Number: 068103-HIN232ECPZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 2/2 16DIP Product overview: HIN232ECPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECPZ can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 5V 2D/2R 15KV 0.1UF 16WPDIP COM
IC, RS232 TRANSCEIVER, DIP16, 232; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN232ECPZ | 2367683 | 068103-HIN232ECPZ | 710-HIN232ECPZ | HIN232ECPZ | 24M2634 |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - HIN232ECPZ | Interface Transceiver IC | RS-232 Interface IC | Ic, Rs232 Transceiver, Dip16, 232; Device Type Renesas |
| Technology | RS232 | RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | |||
| Package Type | SOIC; PDIP | DIP; PDIP; 16-PDIP | Tube | PDIP-16 |