The HIN232ECP is a +5V powered RS-232 transceiver in a 16-lead PDIP package, featuring two drivers and two receivers with onboard charge pumps to generate ±10V from a single 5V supply. It meets EIA RS-232E and V.28 specifications, supports data rates up to 230 kbits/s, and provides ±15kV ESD protection on I/O pins. External capacitors are required for operation. The device includes TTL/CMOS compatible inputs and three-state receiver outputs. It operates over a temperature range of -40°C to 85°C.
LINE TRANSCEIVER, PDIP16 Product overview: HIN232ECP from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN232ECP |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |