Renesas Electronics Corporation Interface Transceiver IC HIN232ECBNZ

Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECBNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECBNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-HIN232ECBNZ
Interface Transceiver IC 710-HIN232ECBNZ
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECBNZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECBNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ECBNZ - 001601-HIN232ECBNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ECBNZ
001601-HIN232ECBNZ
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ECBNZ 001601-HIN232ECBNZ
Manufacturer: Intersil Win Source Part Number: 001601-HIN232ECBNZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 001601-HIN232ECBNZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-HIN232ECBNZ 001601-HIN232ECBNZ
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN232ECBNZ
Device Type Transceiver Receiver; Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3069-A-FTR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details