The HIN232ECBNZ-T is an RS-232 transceiver IC that interfaces with TTL/CMOS logic using a single +5V power supply and onboard charge pumps to generate ±10V from the supply. It includes two drivers and two receivers, supports data rates up to 230 kbits/s, and provides ±15kV ESD protection on all RS-232 I/O pins in compliance with IEC61000. The device meets all EIA RS-232E and V.28 specifications, features 3kΩ to 7kΩ receiver input impedance and 0.5V hysteresis for noise rejection, and requires only 0.1μF external capacitors. It is packaged in a 16-lead SOIC (N) with a temperature range of -40°C to 85°C.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECBNZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECBNZ-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN232ECBNZ-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |