The HIN232E family is a series of RS-232 transceiver integrated circuits designed for high-speed serial communication in systems requiring a single +5V power supply. The devices include onboard charge pumps to generate ±10V from the 5V supply and feature ±15kV ESD protection on RS-232 I/O pins, meeting EIA RS-232E and V.28 specifications. Each variant provides two drivers and two receivers with 230kbits/s data rates, TTL/CMOS input compatibility, and 0.5V receiver hysteresis for noise immunity. The HIN232ECB-T variant corresponds to a 16-lead SOIC (W) package, with an operating temperature range of 0°C to 70°C, and is RoHS compliant. External capacitors of 0.1μF or greater are required. Typical power consumption is 5mA, and the driver outputs have a 300Ω power-off source impedance.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ECB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ECB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN232ECB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |