Renesas Electronics Corporation +5V Powered RS-232 Transmitters/Receivers HIN232CBZ

Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
+5V Powered RS-232 Transmitters/Receivers - HIN232CBZ - Renesas Electronics Corporation
Milpitas, CA, USA
+5V Powered RS-232 Transmitters/Receivers
HIN232CBZ
+5V Powered RS-232 Transmitters/Receivers HIN232CBZ
The HIN232-HIN241 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN232-HIN241 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply (except HIN239) and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to ±30V, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Line Interface ICs - 1698338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1698338
Line Interface ICs 1698338
Line Transmitter/Receiver RS-232

Line Transmitter/Receiver RS-232

Supplier's Site
Line Interface ICs - 7044470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7044470
Line Interface ICs 7044470
Line Transmitter/Receiver RS-232

Line Transmitter/Receiver RS-232

Supplier's Site
Line Interface ICs - 7044470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7044470P
Line Interface ICs 7044470P
Line Transmitter/Receiver RS-232

Line Transmitter/Receiver RS-232

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-HIN232CBZ
Interface Transceiver IC 710-HIN232CBZ
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232CBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232CBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - HIN232CBZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
HIN232CBZ
Drivers, Receivers, Transceivers HIN232CBZ
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Dual Transceiver, Smd, Soic16, 232; Device Type Renesas - 92K0387 - Newark, An Avnet Company
Chicago, IL, United States
Dual Transceiver, Smd, Soic16, 232; Device Type Renesas
92K0387
Dual Transceiver, Smd, Soic16, 232; Device Type Renesas 92K0387
DUAL TRANSCEIVER, SMD, SOIC16, 232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

DUAL TRANSCEIVER, SMD, SOIC16, 232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Renesas - 11J8727 - Newark, An Avnet Company
Chicago, IL, United States
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Renesas
11J8727
Rs-232 Transceiver, 5.5V, Soic-16; Device Type Renesas 11J8727
RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

RS-232 TRANSCEIVER, 5.5V, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN232CBZ
RS-232 Interface IC HIN232CBZ
RS-232 Interface IC RS232 5V 2D/2R 1UF CAPS 16WSOIC COM

RS-232 Interface IC RS232 5V 2D/2R 1UF CAPS 16WSOIC COM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN232CBZ 1698338 7044470P 710-HIN232CBZ HIN232CBZ 92K0387 HIN232CBZ
Product Name +5V Powered RS-232 Transmitters/Receivers Line Interface ICs Line Interface ICs Interface Transceiver IC Drivers, Receivers, Transceivers Dual Transceiver, Smd, Soic16, 232; Device Type Renesas RS-232 Interface IC
Technology RS232 RS232 RS232 RS232; RS232
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V 5V
Data Rate 120 kbps 120 kbps 120 kbps
Package Type SOIC; PDIP SOIC; Soic w SOIC; SOIC W Tube SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC-Wide-16
Device Type Receiver; Transmitter; Transceiver; Line Transceiver Receiver; Transmitter; Transceiver; Line Transceiver Transceiver Transceiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface - Controllers - 5962-8959301ZA - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
 - 74ABT126D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details