The HIN232CB-T is a +5V powered RS-232 transceiver IC featuring two drivers and two receivers, designed for applications requiring RS-232 communication without ±12V supplies. It integrates an onboard charge pump to generate ±10V from a single 5V supply and supports data rates up to 120kbps. The device is housed in a 16-lead SOIC package measuring 13.32mm in length and 13.30mm in width, with a height of up to 2.45mm. It operates from 0°C to +70°C and is RoHS compliant. The transceiver outputs comply with EIA RS-232E and V.28 standards, offering ±10V swing, TTL/CMOS input compatibility, 300Ω power-off source impedance, and receivers with ±30V input tolerance and 0.5V hysteresis for noise immunity.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232CB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232CB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN232CB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |