Renesas Electronics Corporation High Speed +5V Powered RS-232 Transmitters/Receivers HIN232ACBNZ-T

Description
The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed +5V Powered RS-232 Transmitters/Receivers - HIN232ACBNZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Speed +5V Powered RS-232 Transmitters/Receivers
HIN232ACBNZ-T
High Speed +5V Powered RS-232 Transmitters/Receivers HIN232ACBNZ-T
The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN232A high-speed RS-232 transmitter/receiver interface circuit meets all ElA high-speed RS-232E and V.28 specifications, and is particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN232ACBNZ-T
Interface Transceiver IC 710-HIN232ACBNZ-T
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ACBNZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ACBNZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN232ACBNZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN232ACBNZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HIN232ACBNZ-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBNZ-T - 120669-HIN232ACBNZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBNZ-T
120669-HIN232ACBNZ-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBNZ-T 120669-HIN232ACBNZ-T
Manufacturer: Intersil Win Source Part Number: 120669-HIN232ACBNZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3232CDG4; HIN232ACBNZ; MAX3232ESE+G1Z; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Manufacturer: Intersil
Win Source Part Number: 120669-HIN232ACBNZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3232CDG4; HIN232ACBNZ; MAX3232ESE+G1Z;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN232ACBNZ-T
RS-232 Interface IC HIN232ACBNZ-T
RS-232 Interface IC RS232 5V 2D/2R COM

RS-232 Interface IC RS232 5V 2D/2R COM

Buy Now Datasheet
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas - 84AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas
84AC6716
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas 84AC6716
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of RoHS Compliant: Yes

Supplier's Site
Rs232 Driver, 5.5V, Soic-16; Device Type Renesas - 65T6613 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Driver, 5.5V, Soic-16; Device Type Renesas
65T6613
Rs232 Driver, 5.5V, Soic-16; Device Type Renesas 65T6613
RS232 DRIVER, 5.5V, SOIC-16; Device Type:RS232 Driver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

RS232 DRIVER, 5.5V, SOIC-16; Device Type:RS232 Driver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - HIN232ACBNZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
HIN232ACBNZ-T
Drivers, Receivers, Transceivers HIN232ACBNZ-T
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN232ACBNZ-T 710-HIN232ACBNZ-T HIN232ACBNZ-T 120669-HIN232ACBNZ-T HIN232ACBNZ-T 84AC6716 65T6613 HIN232ACBNZ-T
Product Name High Speed +5V Powered RS-232 Transmitters/Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACBNZ-T RS-232 Interface IC Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas Rs232 Driver, 5.5V, Soic-16; Device Type Renesas Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Features ESD Protected RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V Other; 4.5V Other; 4.5V ~ 5.5V
Data Rate 230 kbps 230 kbps 230 kbps 230 kbps
Package Type SOIC; PDIP Tape & Reel (TR) SOIC; SOICN SOIC; 16-SOIC SOIC-Narrow-16 SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
Specs
Technology RS422; RS422, RS423
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details