Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN230IB HIN230IB

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1180663-HIN230IB Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX200CWP+T; HIN230CB; MAX200CWP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1180663-HIN230IB Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX200CWP+T; HIN230CB; MAX200CWP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN230IB - 1180663-HIN230IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN230IB
1180663-HIN230IB
Interface - Interface - Drivers, Receivers, Transceivers - HIN230IB 1180663-HIN230IB
Manufacturer: Intersil Corporation Win Source Part Number: 1180663-HIN230IB Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX200CWP+T; HIN230CB; MAX200CWP; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1180663-HIN230IB
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX200CWP+T; HIN230CB; MAX200CWP;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN230IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN230IB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN230IB
RS-232 TRANSMITTERS/RECIEVE RS

RS-232 TRANSMITTERS/RECIEVERS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180663-HIN230IB HIN230IB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN230IB Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS232; RS232
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
20BIT Interface Transceiver IC - 704-74ALVT16827DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Controllers - CY7C63310-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers