Renesas Electronics Corporation ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN213ECAZ-T

Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers - HIN213ECAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers
HIN213ECAZ-T
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN213ECAZ-T
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN213ECAZ-T
Interface Transceiver IC 710-HIN213ECAZ-T
IC TRANSCEIVER FULL 4/4 28SSOP Product overview: HIN213ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN213ECAZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 28SSOP Product overview: HIN213ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN213ECAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver Ic, Full Reel; Device Type Renesas - 61J5911 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Ic, Full Reel; Device Type Renesas
61J5911
Transceiver Ic, Full Reel; Device Type Renesas 61J5911
TRANSCEIVER IC, FULL REEL; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

TRANSCEIVER IC, FULL REEL; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas - 84AC6713 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas
84AC6713
Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas 84AC6713
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN213ECAZ-T
RS-232 Interface IC HIN213ECAZ-T
RS-232 Interface IC RS232 5V 4D/5R 15KV WAKEUP COMEL

RS-232 Interface IC RS232 5V 4D/5R 15KV WAKEUP COMEL

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN213ECAZ-T 710-HIN213ECAZ-T 61J5911 84AC6713 HIN213ECAZ-T
Product Name ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers Interface Transceiver IC Transceiver Ic, Full Reel; Device Type Renesas Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas RS-232 Interface IC
Technology RS232
Features ESD Protected RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V Other; 4.5V 5V
Data Rate 230 kbps 120 kbps
Package Type SOIC; SSOP Tape & Reel (TR) SSOP-28
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS481 Low Power RS-485/RS-422 Multipoint Transceiver with Sleep Mode - DS481TM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details