The HIN213E is a +5V-powered RS-232 transceiver with four drivers and five receivers, incorporating onboard charge pumps to generate ±10V from a single 5V supply. It features ±15kV ESD protection on RS-232 I/O pins, complies with EIA RS-232E and V.28 standards, and supports data rates up to 230 kbits/s. The device includes a low-power shutdown mode with two active receivers for wake-up capability and consumes 5 mA typical operating current and 1 μA in shutdown. It is housed in a 28-lead SSOP package measuring 10.00 to 10.65 mm in length and 7.40 to 7.60 mm in width, with a maximum height of 2.65 mm. It operates from 0°C to 70°C and is RoHS compliant.
IC TRANSCEIVER FULL 4/4 28SSOP Product overview: HIN213ECA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN213ECA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN213ECA |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |