Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIB HIN211EIB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180655-HIN211EIB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HIN211E Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180655-HIN211EIB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HIN211E Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIB - 1180655-HIN211EIB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIB
1180655-HIN211EIB
Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIB 1180655-HIN211EIB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180655-HIN211EIB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HIN211E Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180655-HIN211EIB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: HIN211E
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-HIN211EIB
Interface Transceiver IC 710-HIN211EIB
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: HIN211EIB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211EIB can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 28SOIC Product overview: HIN211EIB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211EIB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN211EIB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN211EIB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN211EIB
IC TRANSCEIVER FULL 4/4 28SOIC

IC TRANSCEIVER FULL 4/4 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1180655-HIN211EIB 710-HIN211EIB HIN211EIB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIB Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Data Rate 230 kbps 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898133 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
DS14C88 Quad CMOS Line Driver - DS14C88N - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74ALVC541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers