The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 4/4 28SSOP Product overview: HIN211EIAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211EIAZ can be used for catalog matching and distributor lookup.
Pb-Free RS232 5V 4D/5R 15KV 0.1UF CAP 28
Pb-Free RS232 5V 4D/5R 15KV 0.1UF CAP 28
Pb-Free RS232 5V 4D/5R 15KV 0.1UF CAP 28
IC TRANSCEIVER FULL 4/5 28SSOP
RS232 TRANSCEIVER, ESD, 230KBPS, SSOP-28; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers
RS-232 TRANSCEIVER, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:5Receivers
RS-232 Interface IC RS232 5V 4D/5R 15KV 0 1UF CAP IND
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN211EIAZ | 710-HIN211EIAZ | 2627205 | HIN211EIAZ | 82Y6671 | HIN211EIAZ |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Drivers, Receivers, Transceivers | Rs232 Transceiver, Esd, 230Kbps, Ssop-28; Device Type Renesas | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps |