Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers HIN211CBZ

Description
IC TRANSCEIVER FULL 4/5 28SOIC
Datasheet
Description
IC TRANSCEIVER FULL 4/5 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HIN211CBZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN211CBZ
Interface - Drivers, Receivers, Transceivers HIN211CBZ
IC TRANSCEIVER FULL 4/5 28SOIC

IC TRANSCEIVER FULL 4/5 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HIN211CBZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20819A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2946/BRA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details