The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 4/4 28SSOP Product overview: HIN211CAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN211CAZ-T can be used for catalog matching and distributor lookup.
IC, RS232 DRVR, FULL REEL; Device Type:RS232 Driver; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:-RoHS Compliant: Yes
RS-232 Interface IC RS232 5V 4D/5R 0 1UF CAPS COM
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN211CAZ-T | 710-HIN211CAZ-T | 11J8724 | HIN211CAZ-T |
| Product Name | +5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors | Interface Transceiver IC | Ic, Rs232 Drvr, Full Reel; Device Type Renesas | RS-232 Interface IC |
| Technology | RS232 | |||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V |
| Data Rate | 120 kbps | 120 kbps | ||
| Package Type | SOIC; SSOP | Tape & Reel (TR) | SSOP-28 | |
| Device Type | Transceiver |