Renesas Electronics Corporation ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN208ECAZ-T

Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers - HIN208ECAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers
HIN208ECAZ-T
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers HIN208ECAZ-T
The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive rs interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receivers interface circuits meet all ElA high-speed RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. A redesigned transmitter circuit improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of highspeed RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206E, HIN211E and HIN213E feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN208ECAZ-T
Interface Transceiver IC 710-HIN208ECAZ-T
IC TRANSCEIVER FULL 4/4 24SSOP Product overview: HIN208ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN208ECAZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 24SSOP Product overview: HIN208ECAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN208ECAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN208ECAZ-T - 122517-HIN208ECAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN208ECAZ-T
122517-HIN208ECAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN208ECAZ-T 122517-HIN208ECAZ-T
Manufacturer: Intersil Win Source Part Number: 122517-HIN208ECAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 122517-HIN208ECAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN208ECAZ-T
RS-232 Interface IC HIN208ECAZ-T
RS-232 Interface IC RS232 5V 4D/4R 15KV 0 1UF CAP 24SSOP COM

RS-232 Interface IC RS232 5V 4D/4R 15KV 0 1UF CAP 24SSOP COM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number HIN208ECAZ-T 710-HIN208ECAZ-T 122517-HIN208ECAZ-T HIN208ECAZ-T
Product Name ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN208ECAZ-T RS-232 Interface IC
Technology RS232
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V
Data Rate 230 kbps 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details