HIN207ECP -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN207ECP
Description
IC TRANSMITTER/RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC TRANSMITTER/RECEIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN207ECP
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
HIN207ECP |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS; ESD Protected
View Details
Technology
BCT
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details
Supply Voltage
Other; 1.65V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
8-VFSOP (0.091", 2.30mm Width)
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
3 suppliers