Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180633-HIN207ECBZ-T
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: HIN207E
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC TRANSCEIVER FULL 5/3 24SOIC Product overview: HIN207ECBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN207ECBZ-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1180633-HIN207ECBZ-T | 710-HIN207ECBZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN207ECBZ-T | Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |
| Data Rate | 230 kbps | 230 kbps |