Renesas Electronics Corporation +5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors HIN202IBZ

Description
The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213 provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet
Description
The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213 provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
+5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors - HIN202IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
+5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors
HIN202IBZ
+5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors HIN202IBZ
The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive rs interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213 provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The family of devices offers a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications (see Selection Table).brbr The HIN206, HIN211 and HIN213 feature a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213 provides two active receivers in shutdown mode allowing for easy "wakeup" capability.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-HIN202IBZ
Interface Transceiver IC 710-HIN202IBZ
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202IBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
HIN202IBZ
RS-232 Interface IC HIN202IBZ
RS-232 Interface IC RS232 5V 2D/2R 0 1UF CAPS 16W IND

RS-232 Interface IC RS232 5V 2D/2R 0 1UF CAPS 16W IND

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HIN202IBZ 710-HIN202IBZ HIN202IBZ
Product Name +5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors Interface Transceiver IC RS-232 Interface IC
Technology RS232
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V
Data Rate 120 kbps 120 kbps
Package Type SOIC; PDIP Tube SOIC-Wide-16
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 753-ADM6996L-AA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers