The HIN202IBN-T is a +5V-powered RS-232 transceiver IC in a 16-lead SOIC (N) package, designed for industrial temperature operation from -40°C to 85°C. It features two transmitters and two receivers, requires four 0.1μF external capacitors, and operates with a single 5V supply using onboard charge pumps to generate ±10V RS-232 levels. The device meets EIA RS-232E and V.28 specifications, supports up to 120kbit/s data rates, and includes TTL/CMOS input compatibility, 30V input protection on receivers, and 0.5V hysteresis for noise immunity. It draws 5mA typical operating current and does not include low-power shutdown mode. The package complies with RoHS standards and is Pb-free plus anneal compliant.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202IBN-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202IBN-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-HIN202IBN-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |