The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
LEAD-FREE RS232 5V 2D/2R 15KV 0.1UF 16NS
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202EIBNZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202EIBNZ-T can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 5V 2D/2R 15KV 0 1UF 16N IND
IC TRANSCEIVER FULL 2/2 16SOIC
RS232 TRANSCEIVER, 230KBPS, NSOIC-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202EIBNZ-T | 2636908 | 710-HIN202EIBNZ-T | HIN202EIBNZ-T | HIN202EIBNZ-T | 05AC8406 |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Line Interface ICs | Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 230Kbps, Nsoic-16; Device Type Renesas |
| Technology | RS232 | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps |