Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147957-ACT8894Q4I13
Categories: PMIC - Power Management - Specialized
Operating Supply Current: 420 µA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
IC Reg Buck Ldo 32TQFN Product overview: ACT8894Q4I135-T from Active-Semi International Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ACT8894Q4I135-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1147957-ACT8894Q4I135-T | 761-ACT8894Q4I135-T |
| Product Name | PMIC - PMIC - Power Management - Specialized - ACT8894Q4I135-T | Buck LDO Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |