The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16DIP Product overview: HIN202ECPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECPZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 137995-HIN202ECPZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Pb-Free W/Anneal RS232 5V 2D/2R 15KV 16P
Pb-Free W/Anneal RS232 5V 2D/2R 15KV 16P
Pb-Free W/Anneal RS232 5V 2D/2R 15KV 16P
IC TRANSCEIVER FULL 2/2 16DIP
TRANSCEIVER, RS232, DIP-16; Device Type:Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC W/ANNEAL RS232 5V 2D /2R 15KV 16PDIP COM
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202ECPZ | 710-HIN202ECPZ | 137995-HIN202ECPZ | 2367679P | HIN202ECPZ | 97K1410 | HIN202ECPZ |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - HIN202ECPZ | Line Interface ICs | Drivers, Receivers, Transceivers | Transceiver, Rs232, Dip-16; Device Type Renesas | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | 230 kbps | |||
| Package Type | SOIC; PDIP | Tube | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300", 7.62mm) | PDIP-16 |