The HIN202E, HIN206E, HIN207E, HIN208E, HIN211E, HIN213E, HIN232E family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202ECBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECBZ-T can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 5V 2D/2R 15KV 16 COM
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS232 DRIVER, 5.5V, SOIC-16; Device Type:RS232 Driver; IC Interface Type:RS232; No. of Drivers:2Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202ECBZ-T | 710-HIN202ECBZ-T | HIN202ECBZ-T | 84AC6707 | 65T6610 |
| Product Name | ±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | Interface Transceiver IC | RS-232 Interface IC | Rs232 Transceiver, 0 To 70Deg C; Device Type Renesas | Rs232 Driver, 5.5V, Soic-16; Device Type Renesas |
| Technology | RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V | Other; 4.5V |
| Data Rate | 230 kbps | 230 kbps | |||
| Package Type | SOIC; PDIP | Tape & Reel (TR) | SOIC-Wide-16 |