Renesas Electronics Corporation Dual SOIC Interface Transceiver IC HIN202ECB-T

Description
DUAL LINE TRANSCEIVER, PDSO16, PLASTIC, MS-013AA, SOIC-16 Product overview: HIN202ECB-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL LINE TRANSCEIVER, PDSO16, PLASTIC, MS-013AA, SOIC-16 Product overview: HIN202ECB-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-HIN202ECB-T
Dual SOIC Interface Transceiver IC 710-HIN202ECB-T
DUAL LINE TRANSCEIVER, PDSO16, PLASTIC, MS-013AA, SOIC-16 Product overview: HIN202ECB-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECB-T can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, PLASTIC, MS-013AA, SOIC-16 Product overview: HIN202ECB-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202ECB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN202ECB-T - 1043374-HIN202ECB-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN202ECB-T
1043374-HIN202ECB-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN202ECB-T 1043374-HIN202ECB-T
Manufacturer: Intersil Win Source Part Number: 1043374-HIN202ECB-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 1043374-HIN202ECB-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-HIN202ECB-T 1043374-HIN202ECB-T
Product Name Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HIN202ECB-T
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
16-bit transceiver with direction pin; 3-state - 74ALVC16245DGG-Q1J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 879-BCM2070B2KUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details