The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: HIN202CBNZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HIN202CBNZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 119368-HIN202CBNZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LEAD-FREE RS232 5V 2D/2R 16NSOIC COM
LEAD-FREE RS232 5V 2D/2R 16NSOIC COM
LEAD-FREE RS232 5V 2D/2R 16NSOIC COM
IC TRANSCEIVER FULL 2/2 16SOIC
RS232 TRANSCEIVER, SMD, SOIC16, 202; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC RS232 5V 2D/2R COM
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HIN202CBNZ | 710-HIN202CBNZ | 119368-HIN202CBNZ | 2355232 | HIN202CBNZ | 24M2626 | HIN202CBNZ |
| Product Name | +5V Powered RS-232 Transmitters/Receivers with 0.1µF External Capacitors | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBNZ | Line Interface ICs | Drivers, Receivers, Transceivers | Rs232 Transceiver, Smd, Soic16, 202; Device Type Renesas | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | ||||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps | |||
| Package Type | SOIC; PDIP | Tube | SOIC; 16-SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC-Narrow-16 |