Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9Z HI9P5051-9Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180592-HI9P5051-9Z Packaging: Bulk Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180592-HI9P5051-9Z Packaging: Bulk Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9Z - 1180592-HI9P5051-9Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9Z
1180592-HI9P5051-9Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9Z 1180592-HI9P5051-9Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180592-HI9P5051-9Z Packaging: Bulk Switch Circuit: SPDT Crosstalk: -88dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 11pF, 11pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 500ns, 500ns Current - Leakage (IS(off)) (Maximum): 2nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HI-5051 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180592-HI9P5051-9Z
Packaging: Bulk
Switch Circuit: SPDT
Crosstalk: -88dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Channel Capacitance (CS(off), CD(off)): 11pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
Current - Leakage (IS(off)) (Maximum): 2nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: HI-5051
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180592-HI9P5051-9Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P5051-9Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details
Power Switch ICs - 2238475 - RS Components, Ltd.
Specs
Features RoHS
View Details