Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z HI9P0549-9Z

Description
Manufacturer: Intersil Win Source Part Number: 776021-HI9P0549-9Z Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 126 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Family Name: HI-549 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8 kOhm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 300ns (Typ) Current - Leakage (IS(off)) (Maximum): 30pA (Typ) Alternative Parts (Cross-Reference): MAX329CWE; MAX329CWE-T; MAX329EPE; MAX329EPE+; Introduction Date: April 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776021-HI9P0549-9Z Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 126 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Family Name: HI-549 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8 kOhm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 300ns (Typ) Current - Leakage (IS(off)) (Maximum): 30pA (Typ) Alternative Parts (Cross-Reference): MAX329CWE; MAX329CWE-T; MAX329EPE; MAX329EPE+; Introduction Date: April 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z - 776021-HI9P0549-9Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z
776021-HI9P0549-9Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z 776021-HI9P0549-9Z
Manufacturer: Intersil Win Source Part Number: 776021-HI9P0549-9Z Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Switch Circuit: SP4T Channel-to-Channel Matching (ΔRon): 126 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Family Name: HI-549 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 1.8 kOhm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 300ns, 300ns (Typ) Current - Leakage (IS(off)) (Maximum): 30pA (Typ) Alternative Parts (Cross-Reference): MAX329CWE; MAX329CWE-T; MAX329EPE; MAX329EPE+; Introduction Date: April 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776021-HI9P0549-9Z
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 126 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 12pF
Family Name: HI-549
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 1.8 kOhm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns (Typ)
Current - Leakage (IS(off)) (Maximum): 30pA (Typ)
Alternative Parts (Cross-Reference): MAX329CWE; MAX329CWE-T; MAX329EPE; MAX329EPE+;
Introduction Date: April 28, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0549-9Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0549-9Z
DIFFERENTIAL MULTIPLEXER WITH OV

DIFFERENTIAL MULTIPLEXER WITH OV

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 776021-HI9P0549-9Z HI9P0549-9Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0549-9Z Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Unbuffered inverter - 74AHC1GU04GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details