Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z HI9P0546-9Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180586-HI9P0546-9Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-546 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180586-HI9P0546-9Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-546 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z - 1180586-HI9P0546-9Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z
1180586-HI9P0546-9Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z 1180586-HI9P0546-9Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180586-HI9P0546-9Z Packaging: Tube Channel-to-Channel Matching (ΔRon): 126Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 52pF Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 1.8kOhm Switch Time (Ton, Toff) (Maximum): 300ns, 300ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: HI-546 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180586-HI9P0546-9Z
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 126Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 52pF
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
On-State Resistance (Maximum): 1.8kOhm
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: HI-546
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0546-9Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0546-9Z
IC MULTIPLEXER 16X1 28SOIC

IC MULTIPLEXER 16X1 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180586-HI9P0546-9Z HI9P0546-9Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0546-9Z Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers