Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0509-5Z

Description
IC MULTIPLEXER DUAL 4X1 16SOIC
Description
IC MULTIPLEXER DUAL 4X1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0509-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0509-5Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0509-5Z
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number HI9P0509-5Z
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 2620 to 2570 MHz
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
MDPX-0305PSM-1, Passive MMIC 3GHz Diplexer/Reflectionless Filter - MDPX-0305PSM-1 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3000 MHz
View Details