Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z HI9P0508-5Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 723824-HI9P0508-5Z Packaging: Bulk Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-508 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 723824-HI9P0508-5Z Packaging: Bulk Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-508 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z - 723824-HI9P0508-5Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z
723824-HI9P0508-5Z
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z 723824-HI9P0508-5Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 723824-HI9P0508-5Z Packaging: Bulk Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HI-508 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 723824-HI9P0508-5Z
Packaging: Bulk
Channel-to-Channel Matching (ΔRon): 20Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 17pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 400Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 250ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HI-508
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 723824-HI9P0508-5Z
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0508-5Z
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CP8912ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers