Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201HS-9 HI9P0201HS-9

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180581-HI9P0201HS-9 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180581-HI9P0201HS-9 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201HS-9 - 1180581-HI9P0201HS-9 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201HS-9
1180581-HI9P0201HS-9
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201HS-9 1180581-HI9P0201HS-9
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180581-HI9P0201HS-9 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180581-HI9P0201HS-9
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 10pC
Crosstalk: -86dB at 100kHz
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 50ns
Current - Leakage (IS(off)) (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: HI-201
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180581-HI9P0201HS-9
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201HS-9
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2580675 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PG-TSNP-6-10/PG-TSNP-6-8/PG-TSNP-6-2
View Details