Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5 HI9P0201-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180579-HI9P0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 185ns, 220ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180579-HI9P0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 185ns, 220ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5 - 1180579-HI9P0201-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5
1180579-HI9P0201-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5 1180579-HI9P0201-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180579-HI9P0201-5 Packaging: Tube Switch Circuit: SPST - NC Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 80Ohm Switch Time (Ton, Toff) (Maximum): 185ns, 220ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HI-201 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180579-HI9P0201-5
Packaging: Tube
Switch Circuit: SPST - NC
Channel Capacitance (CS(off), CD(off)): 5.5pF, 5.5pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 80Ohm
Switch Time (Ton, Toff) (Maximum): 185ns, 220ns
Current - Leakage (IS(off)) (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: HI-201
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI9P0201-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI9P0201-5
IC SWITCH SPST-NCX4 80OHM 16SOIC

IC SWITCH SPST-NCX4 80OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180579-HI9P0201-5 HI9P0201-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI9P0201-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Specialized - AD7869JQ - 909814-AD7869JQ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
2 suppliers