Renesas Electronics Corporation Analog to Digital Converters (ADC) HI7191IBZ

Description
IC ADC 24BIT SIGMA-DELTA 20SOIC
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - HI7191IBZ - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
HI7191IBZ
Analog to Digital Converters (ADC) HI7191IBZ
IC ADC 24BIT SIGMA-DELTA 20SOIC

IC ADC 24BIT SIGMA-DELTA 20SOIC

Supplier's Site Datasheet
Adc, 24Bit, Sigma-Delta, -40 To 85Deg C; Resolution (Bits) Renesas - 84AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, Sigma-Delta, -40 To 85Deg C; Resolution (Bits) Renesas
84AC6727
Adc, 24Bit, Sigma-Delta, -40 To 85Deg C; Resolution (Bits) Renesas 84AC6727
ADC, 24BIT, SIGMA-DELTA, -40 TO 85DEG C; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; Supply Voltage Max:5V RoHS Compliant: Yes

ADC, 24BIT, SIGMA-DELTA, -40 TO 85DEG C; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; Supply Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number HI7191IBZ 84AC6727
Product Name Analog to Digital Converters (ADC) Adc, 24Bit, Sigma-Delta, -40 To 85Deg C; Resolution (Bits) Renesas
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details