Renesas Electronics Corporation 10-Bit, 125/60MSPS, High Speed D/A Converter HI5760BIBZ

Description
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
Request a Quote Datasheet
Description
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit, 125/60MSPS, High Speed D/A Converter - HI5760BIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
10-Bit, 125/60MSPS, High Speed D/A Converter
HI5760BIBZ
10-Bit, 125/60MSPS, High Speed D/A Converter HI5760BIBZ
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.

The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.

Supplier's Site Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-HI5760BIBZ
10BIT Digital-to-Analog Converter IC 701-HI5760BIBZ
IC DAC 10BIT A-OUT 28SOIC Product overview: HI5760BIBZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5760BIBZ can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 28SOIC Product overview: HI5760BIBZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5760BIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HI5760BIBZ - Rochester Electronics
Newburyport, MA, United States
HI5760 - D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28

HI5760 - D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
HI5760BIBZ-ND
Digital to Analog Converters (DAC) HI5760BIBZ-ND
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5760BIBZ
Digital to Analog Converters (DAC) HI5760BIBZ
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5760BIBZ
Digital to Analog Converters (DAC) HI5760BIBZ
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI5760BIBZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI5760BIBZ
IC DAC 10BIT A-OUT 28SOIC

IC DAC 10BIT A-OUT 28SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5760BIBZ
Data Acquisition - Digital to Analog Converters (DAC) HI5760BIBZ
IC DAC 10BIT A-OUT 28SOIC

IC DAC 10BIT A-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number HI5760BIBZ 701-HI5760BIBZ HI5760BIBZ HI5760BIBZ-ND HI5760BIBZ HI5760BIBZ HI5760BIBZ HI5760BIBZ
Product Name 10-Bit, 125/60MSPS, High Speed D/A Converter 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; TSSOP Tube SOIC; SOICW SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.5000 LSB 0.2500 LSB
INL 1 LSB 0.5000 LSB
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 1905414P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 12 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details