Renesas Electronics Corporation 10-Bit, 125/60MSPS, High Speed D/A Converter HI5760BIBZ-T

Description
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
Request a Quote Datasheet
Description
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit, 125/60MSPS, High Speed D/A Converter - HI5760BIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
10-Bit, 125/60MSPS, High Speed D/A Converter
HI5760BIBZ-T
10-Bit, 125/60MSPS, High Speed D/A Converter HI5760BIBZ-T
The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.

The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.

Supplier's Site Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-HI5760BIBZ-T
10BIT Digital-to-Analog Converter IC 701-HI5760BIBZ-T
IC DAC 10BIT A-OUT 28SOIC Product overview: HI5760BIBZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5760BIBZ-T can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 28SOIC Product overview: HI5760BIBZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5760BIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HI5760BIBZ-T - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ-T
776016-HI5760BIBZ-T
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ-T 776016-HI5760BIBZ-T
Manufacturer: Intersil Win Source Part Number: 776016-HI5760BIBZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 35ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Family Name: HI5760 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AD9750AR; AD9750ARRL; AD9750ARZRL; AD9750ARZ; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 776016-HI5760BIBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Family Name: HI5760
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AD9750AR; AD9750ARRL; AD9750ARZRL; AD9750ARZ;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
HI5760BIBZ-TTR-ND
Digital to Analog Converters (DAC) HI5760BIBZ-TTR-ND
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5760BIBZ-T
Digital to Analog Converters (DAC) HI5760BIBZ-T
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5760BIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5760BIBZ-T
Digital to Analog Converters (DAC) HI5760BIBZ-T
10 Bit Digital to Analog Converter 1 28-SOIC

10 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI5760BIBZ-T
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI5760BIBZ-T
IC DAC 10BIT A-OUT 28SOIC

IC DAC 10BIT A-OUT 28SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5760BIBZ-T
Data Acquisition - Digital to Analog Converters (DAC) HI5760BIBZ-T
IC DAC 10BIT A-OUT 28SOIC

IC DAC 10BIT A-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number HI5760BIBZ-T 701-HI5760BIBZ-T HI5760BIBZ-T 776016-HI5760BIBZ-T HI5760BIBZ-TTR-ND HI5760BIBZ-T HI5760BIBZ-T HI5760BIBZ-T HI5760BIBZ-T
Product Name 10-Bit, 125/60MSPS, High Speed D/A Converter 10BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIBZ-T Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; TSSOP Tape & Reel (TR) SOIC; SOICW SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.5000 LSB 0.2500 LSB
INL 1 LSB 0.5000 LSB
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250G4 - Texas Instruments
Specs
Package Type TQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
D/S Converter, High Power (SDC) - DSC-10510 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Output Type Voltage; Current; Synchro
View Details