The HI5760 is a 10-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5728. This device complements the CommLink™ HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
10 Bit Digital to Analog Converter 1 28-SOIC
10 Bit Digital to Analog Converter 1 28-SOIC
10 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 10BIT A-OUT 28SOIC
IC DAC 10BIT A-OUT 28SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5760/6IBZ | HI5760/6IBZ-ND | HI5760/6IBZ | HI5760/6IBZ | HI5760/6IBZ | HI5760/6IBZ |
| Product Name | 10-Bit, 125/60MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOIC; TSSOP | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| DNL | 0.5000 LSB | 0.2500 LSB | ||||
| INL | 1 LSB | 0.5000 LSB | ||||
| Interface Type | Parallel; Parallel | Parallel; Parallel |