Renesas Electronics Corporation 10BIT Digital-to-Analog Converter IC HI5728INZ-T

Description
IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT Digital-to-Analog Converter IC - 701-HI5728INZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-HI5728INZ-T
10BIT Digital-to-Analog Converter IC 701-HI5728INZ-T
IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ-T can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ-T
920245-HI5728INZ-T
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ-T 920245-HI5728INZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 920245-HI5728INZ-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: HI5728 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920245-HI5728INZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HI5728
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5728INZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5728INZ-T
Digital to Analog Converters (DAC) HI5728INZ-T
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5728INZ-T
Data Acquisition - Digital to Analog Converters (DAC) HI5728INZ-T
IC DAC 10BIT A-OUT 48LQFP

IC DAC 10BIT A-OUT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-HI5728INZ-T 920245-HI5728INZ-T HI5728INZ-T HI5728INZ-T
Product Name 10BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ-T Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type 48-LQFP QFP; 48-LQFP (7x7) QFP; 48-LQFP
Packing Method 48-LQFP Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1899929 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5302ARM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7820Y/250 - Texas Instruments
Specs
Package Type TQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers