The HI5660 is an 8-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5628.brbr This device complements the HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
8 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 8BIT A-OUT 28TSSOP Product overview: HI5660/6IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5660/6IAZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180491-HI5660/6IAZ
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 8
Settling Time: 15ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): THS5641AIPWR; HI5660/6IA; HI5660/6IAZ; HI5660/6IA-T;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: HI5660
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
IC DAC 8BIT A-OUT 28TSSOP
8 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 8BIT A-OUT 28TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5660/6IAZ | HI5660/6IAZ-ND | 701-HI5660/6IAZ | 1180491-HI5660/6IAZ | HI5660/6IAZ | HI5660/6IAZ | HI5660/6IAZ |
| Product Name | 8-Bit, 125/60MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5660/6IAZ | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOIC; TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | ||||
| DNL | 0.5000 LSB | 0.2500 LSB | |||||
| INL | 0.5000 LSB | 0.2500 LSB | |||||
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel |