The HI5660 is an 8-bit, 125MSPS, high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture. For an equivalent performance dual version, see the HI5628.brbr This device complements the HI5X60 family of high speed converters offered by Intersil, which includes 8, 10, 12, and 14-bit devices.
8 Bit Digital to Analog Converter 1 28-TSSOP
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.015us Settling Time, PDSO28
IC DAC 8BIT A-OUT 28TSSOP
IC DAC 8BIT A-OUT 28TSSOP
8 Bit Digital to Analog Converter 1 28-TSSOP
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5660/6IAZ-T | HI5660/6IAZ-T-ND | HI5660/6IAZ-T | HI5660/6IAZ-T | HI5660/6IAZ-T | HI5660/6IAZ-T |
| Product Name | 8-Bit, 125/60MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Package Type | SOIC; TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 8 bits | 8 bits | 8 bits | |||
| DNL | 0.5000 LSB | 0.2500 LSB | ||||
| INL | 0.5000 LSB | 0.2500 LSB | ||||
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel |