Renesas Electronics Corporation Digital To Analog Converter Dac, 12 Bit, Dip-24; Resolution (Bits) Renesas HI3-DAC80V-5

Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-24; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:24Pins; Data Interface:Parallel RoHS Compliant: Yes
Datasheet
Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-24; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:24Pins; Data Interface:Parallel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 12 Bit, Dip-24; Resolution (Bits) Renesas - 06F6297 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Dip-24; Resolution (Bits) Renesas
06F6297
Digital To Analog Converter Dac, 12 Bit, Dip-24; Resolution (Bits) Renesas 06F6297
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-24; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:24Pins; Data Interface:Parallel RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-24; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:24Pins; Data Interface:Parallel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 06F6297
Product Name Digital To Analog Converter Dac, 12 Bit, Dip-24; Resolution (Bits) Renesas
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SDRlab 122-16 Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx-3L0 - Data Device Corporation (DDC)
Specs
Form Factor Stand-alone
Channels 2 #
Resolution 16 bits
View Details