IC SWITCH SPDT X 2 75OHM 16DIP Product overview: HI3-5043-5Z from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HI3-5043-5Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1043344-HI3-5043-5Z
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 500ns, 500ns
Channel Capacitance(CS off, CD off): 11pF, 11pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 75Ohm 16-PDIP
IC SWITCH DUAL SPDT 16DIP
2 Circuit IC Switch 2:1 75Ohm 16-PDIP
2 Circuit IC Switch 2:1 75Ohm 16-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HI3-5043-5Z | 1043344-HI3-5043-5Z | HI3-5043-5Z-ND | HI3-5043-5Z | HI3-5043-5Z |
| Product Name | 75OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-5043-5Z | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 2 ohms | 75 ohms | 2 ohms | 75 ohms | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | |
| Package Type | Tube | DIP; PDIP; 16-PDIP | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Configuration | 2x1 |