Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180462-HI3-0546-5
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 126Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 52pF
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-DIP
On-State Resistance (Maximum): 1.8kOhm
Switch Time (Ton, Toff) (Maximum): 300ns, 300ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial, Communications & Networking
Family Part Number: HI-546
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V
IC MUX 16:1 1.8KOHM 28DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1180462-HI3-0546-5 | HI3-0546-5 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0546-5 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |