Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5

Description
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP
Request a Quote
Description
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI3-0508A-5 is an 8-channel analog multiplexer designed for applications requiring high signal fidelity and robust overvoltage protection. It can handle analog input levels up to 70VP-P while maintaining signal integrity, even when subjected to overvoltage conditions. The device operates with a maximum power supply of 44V and supports an analog signal range of ±15V. It features a break-before-make switching mechanism, ensuring no channel interaction during transitions. The access time is specified at 500ns, with a low power dissipation of 7.5mW. The HI3-0508A-5 is available in a 16-lead PDIP package and is RoHS compliant, making it suitable for various applications, including data acquisition systems and industrial controls.

Datasheet Summary
Powered by GS/AI

The HI3-0508A-5 is an 8-channel analog multiplexer designed for applications requiring high signal fidelity and robust overvoltage protection. It can handle analog input levels up to 70VP-P while maintaining signal integrity, even when subjected to overvoltage conditions. The device operates with a maximum power supply of 44V and supports an analog signal range of ±15V. It features a break-before-make switching mechanism, ensuring no channel interaction during transitions. The access time is specified at 500ns, with a low power dissipation of 7.5mW. The HI3-0508A-5 is available in a 16-lead PDIP package and is RoHS compliant, making it suitable for various applications, including data acquisition systems and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5-ND
Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5-ND
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5
Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5
IC MULTIPLEXER 8X1 16DIP

IC MULTIPLEXER 8X1 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5
Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HI3-0508A-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HI3-0508A-5
Analog Switches, Multiplexers, Demultiplexers HI3-0508A-5
1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

1 Circuit IC Switch 8:1 1.8kOhm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number HI3-0508A-5-ND HI3-0508A-5 HI3-0508A-5
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 15 volts
Ron 1800 ohms 1800 ohms
tON 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GV-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753
View Details
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers