Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5 HI3-0508-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180459-HI3-0508-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Sensing & Instrumentation Family Part Number: HI-508 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180459-HI3-0508-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Sensing & Instrumentation Family Part Number: HI-508 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5 - 1180459-HI3-0508-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5
1180459-HI3-0508-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5 1180459-HI3-0508-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180459-HI3-0508-5 Packaging: Tube Channel-to-Channel Matching (ΔRon): 20Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 17pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 400Ohm Switch Time (Ton, Toff) (Maximum): 250ns, 250ns Current - Leakage (IS(off)) (Maximum): 30pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Sensing & Instrumentation Family Part Number: HI-508 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180459-HI3-0508-5
Packaging: Tube
Channel-to-Channel Matching (ΔRon): 20Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 17pF
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 400Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 250ns
Current - Leakage (IS(off)) (Maximum): 30pA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation
Family Part Number: HI-508
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0508-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0508-5
IC MUX 8:1 400OHM 16DIP

IC MUX 8:1 400OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180459-HI3-0508-5 HI3-0508-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0508-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXIT - CY7C65211A-24LTXIT - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
5 suppliers