2 Circuit IC Switch 8:1 400Ohm 28-PDIP
2 Circuit IC Switch 8:1 400Ohm 28-PDIP
2 Circuit IC Switch 8:1 400Ohm 28-PDIP
IC MULTIPLEXER DUAL 8X1 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI3-0507-5-ND | HI3-0507-5 | HI3-0507-5 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 15 volts | ||
| Ron | 400 ohms | 400 ohms | 20 ohms |
| tON | 250 ns |