Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5 HI3-0303-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180457-HI3-0303-5 Packaging: Tube Switch Circuit: SPDT Charge Injection: 30pC Channel Capacitance (CS(off), CD(off)): 16pF, 14pF Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 300ns, 250ns Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HI-303 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 5V ~ 34V Supply Voltage , Dual (V±): ±5V ~ 20V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180457-HI3-0303-5 Packaging: Tube Switch Circuit: SPDT Charge Injection: 30pC Channel Capacitance (CS(off), CD(off)): 16pF, 14pF Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 300ns, 250ns Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HI-303 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 5V ~ 34V Supply Voltage , Dual (V±): ±5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5 - 1180457-HI3-0303-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5
1180457-HI3-0303-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5 1180457-HI3-0303-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180457-HI3-0303-5 Packaging: Tube Switch Circuit: SPDT Charge Injection: 30pC Channel Capacitance (CS(off), CD(off)): 16pF, 14pF Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 300ns, 250ns Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HI-303 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 5V ~ 34V Supply Voltage , Dual (V±): ±5V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180457-HI3-0303-5
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 30pC
Channel Capacitance (CS(off), CD(off)): 16pF, 14pF
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-DIP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 300ns, 250ns
Current - Leakage (IS(off)) (Maximum): 5nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: HI-303
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 5V ~ 34V
Supply Voltage , Dual (V±): ±5V ~ 20V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0303-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0303-5
DUAL, SPST CMOS ANALOG SWITCH

DUAL, SPST CMOS ANALOG SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180457-HI3-0303-5 HI3-0303-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0303-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers