Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5 HI3-0201HS-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180456-HI3-0201HS-5 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180456-HI3-0201HS-5 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5 - 1180456-HI3-0201HS-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5
1180456-HI3-0201HS-5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5 1180456-HI3-0201HS-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180456-HI3-0201HS-5 Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 10pC Crosstalk: -86dB at 100kHz Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-DIP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 50ns Current - Leakage (IS(off)) (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HI-201 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180456-HI3-0201HS-5
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 10pC
Crosstalk: -86dB at 100kHz
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 50ns
Current - Leakage (IS(off)) (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HI-201
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±15V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI3-0201HS-5
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HI3-0201HS-5
IC SWITCH SPST-NCX4 50OHM 16DIP

IC SWITCH SPST-NCX4 50OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1180456-HI3-0201HS-5 HI3-0201HS-5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HI3-0201HS-5 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers